Murata Electronics Coaxial Connectors (RF) - MM8430-2600B MM8430-2600B

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008747-MM8430-2600B Connector Type: SMD/SMT Termination: SMD/SMT Gender: Female Orientation: Straight Contact Plating: Gold Mounting: SMD (SMT) Impedance: 50 Ω Frequency: 6 GHz Categories: Coaxial Connectors(RF) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008747-MM8430-2600B Connector Type: SMD/SMT Termination: SMD/SMT Gender: Female Orientation: Straight Contact Plating: Gold Mounting: SMD (SMT) Impedance: 50 Ω Frequency: 6 GHz Categories: Coaxial Connectors(RF) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - MM8430-2600B - 1008747-MM8430-2600B - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - MM8430-2600B
1008747-MM8430-2600B
Coaxial Connectors (RF) - MM8430-2600B 1008747-MM8430-2600B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008747-MM8430-2600B Connector Type: SMD/SMT Termination: SMD/SMT Gender: Female Orientation: Straight Contact Plating: Gold Mounting: SMD (SMT) Impedance: 50 Ω Frequency: 6 GHz Categories: Coaxial Connectors(RF) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008747-MM8430-2600B
Connector Type: SMD/SMT
Termination: SMD/SMT
Gender: Female
Orientation: Straight
Contact Plating: Gold
Mounting: SMD (SMT)
Impedance: 50 Ω
Frequency: 6 GHz
Categories: Coaxial Connectors(RF)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now
Singapore, Singapore
SMD Electronic Connector
2007-MM8430-2600B
SMD Electronic Connector 2007-MM8430-2600B
Ceramic Microwave Filters SMD SWITCH CONNECTOR Product overview: MM8430-2600B from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-MM8430-2600B can be used for catalog matching and distributor lookup.

Ceramic Microwave Filters SMD SWITCH CONNECTOR Product overview: MM8430-2600B from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-MM8430-2600B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Coaxial Connectors Electrical Connectors
Product Number 1008747-MM8430-2600B 2007-MM8430-2600B
Product Name Coaxial Connectors (RF) - MM8430-2600B SMD Electronic Connector
Termination SMD/SMT SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol Communications Solutions
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 7809A2 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 67.000 GHz
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details