Murata Electronics Electronic Connector MM7329-2700TB1

Description
Product overview: MM7329-2700TB1 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-MM7329-2700TB1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: MM7329-2700TB1 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-MM7329-2700TB1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2007-MM7329-2700TB1
Electronic Connector 2007-MM7329-2700TB1
Product overview: MM7329-2700TB1 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-MM7329-2700TB1 can be used for catalog matching and distributor lookup.

Product overview: MM7329-2700TB1 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-MM7329-2700TB1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors,Interconnects - 322422-MM7329-2700TB1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
322422-MM7329-2700TB1
Connectors,Interconnects 322422-MM7329-2700TB1
Manufacturer: Murata Electronics North America Win Source Part Number: 322422-MM7329-2700TB 1 Category: Connectors,Interconn ects Family: Coaxial Connectors(RF) Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 322422-MM7329-2700TB1
Category: Connectors,Interconnects
Family: Coaxial Connectors(RF)
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2007-MM7329-2700TB1 322422-MM7329-2700TB1
Product Name Electronic Connector Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCS-MCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details