Murata Electronics Connectors, Interconnects - Coaxial Connectors (RF) MM6831-2700RJ5

Description
Win Source Part Number: 980202-MM6831-2700RJ 5 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Package: Tape & Reel (TR) Contact Termination: Solder Connector Style: KSC Voltage Rating: 30 V Frequency - Max: 6 GHz Number of Ports: 1 Standard Package: 5,000 Mounting: SMD (SMT) Impedance: 50Ohm Shield Termination: Solder Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Mfr: Murata Electronics Other Names: 490-MM6831-2700RJ5,4 90-MM6831-2700RJ5-ND ,490-MM6831-2700RJ5T R Base Product Number: MM6831 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 980202-MM6831-2700RJ 5 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Package: Tape & Reel (TR) Contact Termination: Solder Connector Style: KSC Voltage Rating: 30 V Frequency - Max: 6 GHz Number of Ports: 1 Standard Package: 5,000 Mounting: SMD (SMT) Impedance: 50Ohm Shield Termination: Solder Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Mfr: Murata Electronics Other Names: 490-MM6831-2700RJ5,4 90-MM6831-2700RJ5-ND ,490-MM6831-2700RJ5T R Base Product Number: MM6831 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Coaxial Connectors (RF) - 980202-MM6831-2700RJ5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
980202-MM6831-2700RJ5
Connectors, Interconnects - Coaxial Connectors (RF) 980202-MM6831-2700RJ5
Win Source Part Number: 980202-MM6831-2700RJ 5 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Package: Tape & Reel (TR) Contact Termination: Solder Connector Style: KSC Voltage Rating: 30 V Frequency - Max: 6 GHz Number of Ports: 1 Standard Package: 5,000 Mounting: SMD (SMT) Impedance: 50Ohm Shield Termination: Solder Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Mfr: Murata Electronics Other Names: 490-MM6831-2700RJ5,4 90-MM6831-2700RJ5-ND ,490-MM6831-2700RJ5T R Base Product Number: MM6831 Product Status: Not For New Designs

Win Source Part Number: 980202-MM6831-2700RJ5
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Package: Tape & Reel (TR)
Contact Termination: Solder
Connector Style: KSC
Voltage Rating: 30 V
Frequency - Max: 6 GHz
Number of Ports: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Impedance: 50Ohm
Shield Termination: Solder
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: Murata Electronics
Other Names: 490-MM6831-2700RJ5,490-MM6831-2700RJ5-ND,490-MM6831-2700RJ5TR
Base Product Number: MM6831
Product Status: Not For New Designs

Buy Now Datasheet
Electronic Connector - 437-MM6831-2700RJ5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
437-MM6831-2700RJ5
Electronic Connector 437-MM6831-2700RJ5
COAX CONN Product overview: MM6831-2700RJ5 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM6831-2700RJ5 can be used for catalog matching and distributor lookup.

COAX CONN Product overview: MM6831-2700RJ5 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM6831-2700RJ5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - MM6831-2700RJ5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
MM6831-2700RJ5
RF Connectors / Coaxial Connectors MM6831-2700RJ5
RF Connectors / Coaxial Connectors

RF Connectors / Coaxial Connectors

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 980202-MM6831-2700RJ5 437-MM6831-2700RJ5 MM6831-2700RJ5
Product Name Connectors, Interconnects - Coaxial Connectors (RF) Electronic Connector RF Connectors / Coaxial Connectors
Termination Solder
Unlock Full Specs
to access all available technical data