Murata Electronics Electronic Connector MM5831-2700RK15

Description
COAX CONN Product overview: MM5831-2700RK15 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM5831-2700RK15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
COAX CONN Product overview: MM5831-2700RK15 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM5831-2700RK15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
437-MM5831-2700RK15
Electronic Connector 437-MM5831-2700RK15
COAX CONN Product overview: MM5831-2700RK15 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM5831-2700RK15 can be used for catalog matching and distributor lookup.

COAX CONN Product overview: MM5831-2700RK15 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM5831-2700RK15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects - 322408-MM5831-2700RK15 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
322408-MM5831-2700RK15
Connectors,Interconnects 322408-MM5831-2700RK15
Manufacturer: Murata Electronics North America Win Source Part Number: 322408-MM5831-2700RK 15 Category: Connectors,Interconn ects Family: Coaxial Connectors(RF) Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 322408-MM5831-2700RK15
Category: Connectors,Interconnects
Family: Coaxial Connectors(RF)
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now
RF Connectors / Coaxial Connectors - MM5831-2700RK15 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
MM5831-2700RK15
RF Connectors / Coaxial Connectors MM5831-2700RK15
RF Connectors / Coaxial Connectors

RF Connectors / Coaxial Connectors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 437-MM5831-2700RK15 322408-MM5831-2700RK15 MM5831-2700RK15
Product Name Electronic Connector Connectors,Interconnects RF Connectors / Coaxial Connectors
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051687-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers
N Male To N Female Right Angled Adapter - ET-NMS-NFRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 500 volts
Frequency 0.000 to 0.500 GHz
View Details
Cable Connectors - NCS-MG-141-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details