Murata Electronics Coaxial Connectors (RF) - MM5831-2700RJ4 MM5831-2700RJ4

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 885204-MM5831-2700RJ 4 Series: 5831 Operating Temperature Range: -40°C ~ 85°C Features: JSC Connector Receptacle, Female Socket 50Ohm Surface Mount Solder Package: Reel - TR Mounting: Surface Mount Family Name: MM5831 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.69.4010
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 885204-MM5831-2700RJ 4 Series: 5831 Operating Temperature Range: -40°C ~ 85°C Features: JSC Connector Receptacle, Female Socket 50Ohm Surface Mount Solder Package: Reel - TR Mounting: Surface Mount Family Name: MM5831 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.69.4010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - MM5831-2700RJ4 - 885204-MM5831-2700RJ4 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - MM5831-2700RJ4
885204-MM5831-2700RJ4
Coaxial Connectors (RF) - MM5831-2700RJ4 885204-MM5831-2700RJ4
Manufacturer: Murata Electronics North America Win Source Part Number: 885204-MM5831-2700RJ 4 Series: 5831 Operating Temperature Range: -40°C ~ 85°C Features: JSC Connector Receptacle, Female Socket 50Ohm Surface Mount Solder Package: Reel - TR Mounting: Surface Mount Family Name: MM5831 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.69.4010

Manufacturer: Murata Electronics North America
Win Source Part Number: 885204-MM5831-2700RJ4
Series: 5831
Operating Temperature Range: -40°C ~ 85°C
Features: JSC Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Package: Reel - TR
Mounting: Surface Mount
Family Name: MM5831
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.69.4010

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
437-MM5831-2700RJ4
Electronic Connector 437-MM5831-2700RJ4
MICROWAVE COAXIAL CONNECTOR RECE Product overview: MM5831-2700RJ4 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM5831-2700RJ4 can be used for catalog matching and distributor lookup.

MICROWAVE COAXIAL CONNECTOR RECE Product overview: MM5831-2700RJ4 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM5831-2700RJ4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - MM5831-2700RJ4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
MM5831-2700RJ4
RF Connectors / Coaxial Connectors MM5831-2700RJ4
RF Connectors / Coaxial Connectors COAXIAL CONNECTORS

RF Connectors / Coaxial Connectors COAXIAL CONNECTORS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 885204-MM5831-2700RJ4 437-MM5831-2700RJ4 MM5831-2700RJ4
Product Name Coaxial Connectors (RF) - MM5831-2700RJ4 Electronic Connector RF Connectors / Coaxial Connectors
Mounting Surface Mount
Unlock Full Specs
to access all available technical data