Murata Electronics Connectors,Interconnects MM4829-2700RB0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 322364-MM4829-2700RB 0 Category: Connectors,Interconn ects Family: Coaxial Connectors(RF) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 322364-MM4829-2700RB 0 Category: Connectors,Interconn ects Family: Coaxial Connectors(RF) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 322364-MM4829-2700RB0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
322364-MM4829-2700RB0
Connectors,Interconnects 322364-MM4829-2700RB0
Manufacturer: Murata Electronics North America Win Source Part Number: 322364-MM4829-2700RB 0 Category: Connectors,Interconn ects Family: Coaxial Connectors(RF) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 322364-MM4829-2700RB0
Category: Connectors,Interconnects
Family: Coaxial Connectors(RF)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Electronic Connector
2007-MM4829-2700RB0
Electronic Connector 2007-MM4829-2700RB0
Coaxial Connectors (Chip Type Receptacle) Product overview: MM4829-2700RB0 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-MM4829-2700RB0 can be used for catalog matching and distributor lookup.

Coaxial Connectors (Chip Type Receptacle) Product overview: MM4829-2700RB0 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-MM4829-2700RB0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 322364-MM4829-2700RB0 2007-MM4829-2700RB0
Product Name Connectors,Interconnects Electronic Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details