Murata Power Solutions Through Hole Resistors MHR0624SA506F70

Description
50 MOhms ±1% 1.6W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet
Description
50 MOhms ±1% 1.6W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 490-18235-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
490-18235-ND
Through Hole Resistors 490-18235-ND
50 MOhms ±1% 1.6W Through Hole Resistor Radial High Voltage Thick Film

50 MOhms ±1% 1.6W Through Hole Resistor Radial High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 490-18235-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details