Murata Power Solutions Through Hole Resistors MHR0424SA108F70

Description
1 GOhms ±1% 1.4W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet
Description
1 GOhms ±1% 1.4W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 490-18233-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
490-18233-ND
Through Hole Resistors 490-18233-ND
1 GOhms ±1% 1.4W Through Hole Resistor Radial High Voltage Thick Film

1 GOhms ±1% 1.4W Through Hole Resistor Radial High Voltage Thick Film

Buy Now Datasheet
1.4W Resistor - 53-MHR0424SA108F70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4W Resistor
53-MHR0424SA108F70
1.4W Resistor 53-MHR0424SA108F70
RES 1 GOHM 1% 1.4W RADIAL Product overview: MHR0424SA108F70 from Murata Power Solutions is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MHR0424SA108F70 can be used for catalog matching and distributor lookup.

RES 1 GOHM 1% 1.4W RADIAL Product overview: MHR0424SA108F70 from Murata Power Solutions is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MHR0424SA108F70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1078710-MHR0424SA108F70
Resistors - Through Hole Resistors 1078710-MHR0424SA108F70
Win Source Part Number: 1078710-MHR0424SA108 F70 Category: Resistors>Through Hole Resistors Series: MHR Features: High Voltage Package: Bulk Height - Seated (Max): 0.256" (6.50mm) Standard Package: 250 Tolerance: ±1% Power (Watts): 1.4W Composition: Thick Film Number of Terminations: 2 Resistance: 1 GOhms Package / Case: Radial Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.996" L x 0.098" W (25.30mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Murata Power Solutions Inc. Other Names: 490-18233 Base Product Number: MHR0424SA

Win Source Part Number: 1078710-MHR0424SA108F70
Category: Resistors>Through Hole Resistors
Series: MHR
Features: High Voltage
Package: Bulk
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 250
Tolerance: ±1%
Power (Watts): 1.4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 GOhms
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.996" L x 0.098" W (25.30mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Murata Power Solutions Inc.
Other Names: 490-18233
Base Product Number: MHR0424SA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 490-18233-ND 53-MHR0424SA108F70 1078710-MHR0424SA108F70
Product Name Through Hole Resistors 1.4W Resistor Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging Radial Radial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details