Murata Power Solutions Through Hole Resistors MHR0317SA106F70

Description
10 MOhms ±1% 0.8W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.8W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 490-18219-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
490-18219-ND
Through Hole Resistors 490-18219-ND
10 MOhms ±1% 0.8W Through Hole Resistor Radial High Voltage Thick Film

10 MOhms ±1% 0.8W Through Hole Resistor Radial High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 490-18219-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers