DC DC CONVERTER 15V -10V 6W
Isolated Module DC DC Converter 2 Output 15V -10V 240mA, 240mA 18V - 36V Input
DC DC CONVERTER 15V -10V 6W
DC DC CONVERTER 15V -10V 6W
DC-DC CONVERTER, MEDICAL, 3 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:5V RoHS Compliant: Yes
DC/DC CONVERTER, MEDICAL, 3 O/P, 6W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:240mA; Output Voltage - Output 2:5V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-MGJ6T24150505MC-R13DKR-ND | MGJ6T24150505MC-R13 | 26Y9072 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Medical, 3 O/p, 6W; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 0.2400 amps | 0.2400 amps | |
| DC Input Voltage | 18.0 to 36.0 volts |