Murata Power Solutions Power Supplies - Board Mount - DC DC Converters MGJ6D241510DC

Description
Win Source Part Number: 1342304-MGJ6D241510D C Category: Power Supplies - Board Mount - DC DC Converters Series: MGJ6 (6W) Type: Isolated Module Features: SCP, UVLO Package: Tray Size / Dimension: 1.79" L x 1.09" W x 0.39" H (45.5mm x 27.8mm x 9.8mm) Applications: ITE (Commercial) , Medical Standard Package: 30 Power (Watts): 6 W Voltage - Isolation: 5.2 kV Number of Outputs: 2 Current - Output (Max): 240mA, 240mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -10V Efficiency: 82% Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MGJ6D24
Request a Quote Datasheet
Description
Win Source Part Number: 1342304-MGJ6D241510D C Category: Power Supplies - Board Mount - DC DC Converters Series: MGJ6 (6W) Type: Isolated Module Features: SCP, UVLO Package: Tray Size / Dimension: 1.79" L x 1.09" W x 0.39" H (45.5mm x 27.8mm x 9.8mm) Applications: ITE (Commercial) , Medical Standard Package: 30 Power (Watts): 6 W Voltage - Isolation: 5.2 kV Number of Outputs: 2 Current - Output (Max): 240mA, 240mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -10V Efficiency: 82% Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MGJ6D24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1342304-MGJ6D241510DC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1342304-MGJ6D241510DC
Power Supplies - Board Mount - DC DC Converters 1342304-MGJ6D241510DC
Win Source Part Number: 1342304-MGJ6D241510D C Category: Power Supplies - Board Mount - DC DC Converters Series: MGJ6 (6W) Type: Isolated Module Features: SCP, UVLO Package: Tray Size / Dimension: 1.79" L x 1.09" W x 0.39" H (45.5mm x 27.8mm x 9.8mm) Applications: ITE (Commercial) , Medical Standard Package: 30 Power (Watts): 6 W Voltage - Isolation: 5.2 kV Number of Outputs: 2 Current - Output (Max): 240mA, 240mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -10V Efficiency: 82% Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MGJ6D24

Win Source Part Number: 1342304-MGJ6D241510DC
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGJ6 (6W)
Type: Isolated Module
Features: SCP, UVLO
Package: Tray
Size / Dimension: 1.79" L x 1.09" W x 0.39" H (45.5mm x 27.8mm x 9.8mm)
Applications: ITE (Commercial) , Medical
Standard Package: 30
Power (Watts): 6 W
Voltage - Isolation: 5.2 kV
Number of Outputs: 2
Current - Output (Max): 240mA, 240mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -10V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: MGJ6D24

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1342304-MGJ6D241510DC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck 25A Step-Down DC-DC Converter IC - 739-IR3447MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details