Murata Power Solutions Power Supplies - Board Mount - DC DC Converters MGJ6D241505SC

Description
Win Source Part Number: 1351411-MGJ6D241505S C Category: Power Supplies - Board Mount - DC DC Converters Series: MGJ6 (6W) Type: Isolated Module Features: SCP, UVLO Package: Tray Size / Dimension: 1.54" L x 0.43" W x 1.11" H (39.0mm x 11.0mm x 28.1mm) Applications: ITE (Commercial) , Medical Standard Package: 30 Power (Watts): 6 W Voltage - Isolation: 5.2 kV Number of Outputs: 2 Current - Output (Max): 300mA, 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -5V Efficiency: 82% Mounting Type: Through Hole Package / Case: 8-SIP Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MGJ6D24
Request a Quote Datasheet
Description
Win Source Part Number: 1351411-MGJ6D241505S C Category: Power Supplies - Board Mount - DC DC Converters Series: MGJ6 (6W) Type: Isolated Module Features: SCP, UVLO Package: Tray Size / Dimension: 1.54" L x 0.43" W x 1.11" H (39.0mm x 11.0mm x 28.1mm) Applications: ITE (Commercial) , Medical Standard Package: 30 Power (Watts): 6 W Voltage - Isolation: 5.2 kV Number of Outputs: 2 Current - Output (Max): 300mA, 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -5V Efficiency: 82% Mounting Type: Through Hole Package / Case: 8-SIP Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MGJ6D24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351411-MGJ6D241505SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351411-MGJ6D241505SC
Power Supplies - Board Mount - DC DC Converters 1351411-MGJ6D241505SC
Win Source Part Number: 1351411-MGJ6D241505S C Category: Power Supplies - Board Mount - DC DC Converters Series: MGJ6 (6W) Type: Isolated Module Features: SCP, UVLO Package: Tray Size / Dimension: 1.54" L x 0.43" W x 1.11" H (39.0mm x 11.0mm x 28.1mm) Applications: ITE (Commercial) , Medical Standard Package: 30 Power (Watts): 6 W Voltage - Isolation: 5.2 kV Number of Outputs: 2 Current - Output (Max): 300mA, 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -5V Efficiency: 82% Mounting Type: Through Hole Package / Case: 8-SIP Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MGJ6D24

Win Source Part Number: 1351411-MGJ6D241505SC
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGJ6 (6W)
Type: Isolated Module
Features: SCP, UVLO
Package: Tray
Size / Dimension: 1.54" L x 0.43" W x 1.11" H (39.0mm x 11.0mm x 28.1mm)
Applications: ITE (Commercial) , Medical
Standard Package: 30
Power (Watts): 6 W
Voltage - Isolation: 5.2 kV
Number of Outputs: 2
Current - Output (Max): 300mA, 300mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -5V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 8-SIP Module
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: MGJ6D24

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1351411-MGJ6D241505SC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-LTC1435CG-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
DC-DC Converters - 1227463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details