Murata Power Solutions MGJ2D242003SC
Murata Power Solutions MGJ2D242003SC
Win Source Part Number: 1372964-MGJ2D242003S
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 34 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Murata Power Solutions Inc.
Series: MGJ2 (2W)
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 5 Leads
Base Product Number: MGJ2D24
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial), Medical
Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm)
ECCN: EAR99
Current - Output (Max): 80mA, 80mA
Power (Watts): 2 W
Voltage - Input (Max): 26.4V
Number of Outputs: 2
Approval Agency: cURus
Voltage - Isolation: 5.2 kV
Voltage - Input (Min): 21.6V
Voltage - Output 1: 20V
Voltage - Output 2: -3.5V
Efficiency: 82%
Module DC-DC 24VIN 2-OUT 18V/-2.5V 0.08A/0.08A 2W 5-Pin SIP Module Tube Product overview: MGJ2D242003SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, -2.5V, 0.08A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, -2.5V, 0.08A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MGJ2D242003SC can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 2798063 | 1372964-MGJ2D242003SC | 922-MGJ2D242003SC |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters | 18V -2.5V 0.08A DC-DC Converter IC |
| Input Voltage | 24 volts | 26.4 volts |