Murata Power Solutions 18V -2.5V 1.6W DC-DC Converter IC MGJ2D241802SC

Description
DC DC CONVERTER 18V -2.5V 1.6W Product overview: MGJ2D241802SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, -2.5V, 1.6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, -2.5V, 1.6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D241802SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 18V -2.5V 1.6W Product overview: MGJ2D241802SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, -2.5V, 1.6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, -2.5V, 1.6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D241802SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V -2.5V 1.6W DC-DC Converter IC - 132-MGJ2D241802SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V -2.5V 1.6W DC-DC Converter IC
132-MGJ2D241802SC
18V -2.5V 1.6W DC-DC Converter IC 132-MGJ2D241802SC
DC DC CONVERTER 18V -2.5V 1.6W Product overview: MGJ2D241802SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, -2.5V, 1.6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, -2.5V, 1.6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D241802SC can be used for catalog matching and distributor lookup.

DC DC CONVERTER 18V -2.5V 1.6W Product overview: MGJ2D241802SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, -2.5V, 1.6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, -2.5V, 1.6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D241802SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1372963-MGJ2D241802SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372963-MGJ2D241802SC
Power Supplies - Board Mount - DC DC Converters 1372963-MGJ2D241802SC
Win Source Part Number: 1372963-MGJ2D241802S C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 43 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MGJ2 (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: MGJ2D24 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) ECCN: EAR99 Current - Output (Max): 80mA, 80mA Power (Watts): 1.6 W Voltage - Input (Max): 26.4V Number of Outputs: 2 Approval Agency: cURus Voltage - Isolation: 5.2 kV Voltage - Input (Min): 21.6V Voltage - Output 1: 18V Voltage - Output 2: -2.5V Efficiency: 80%

Win Source Part Number: 1372963-MGJ2D241802SC
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 43 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Murata Power Solutions Inc.
Series: MGJ2 (2W)
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 5 Leads
Base Product Number: MGJ2D24
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial), Medical
Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm)
ECCN: EAR99
Current - Output (Max): 80mA, 80mA
Power (Watts): 1.6 W
Voltage - Input (Max): 26.4V
Number of Outputs: 2
Approval Agency: cURus
Voltage - Isolation: 5.2 kV
Voltage - Input (Min): 21.6V
Voltage - Output 1: 18V
Voltage - Output 2: -2.5V
Efficiency: 80%

Buy Now Datasheet
DC-DC Converters - 2798060 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2798060
DC-DC Converters 2798060
Murata Power Solutions MGJ2D241802SC

Murata Power Solutions MGJ2D241802SC

Supplier's Site
DC-DC Converters - 2798061 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2798061
DC-DC Converters 2798061
Murata Power Solutions MGJ2D241802SC

Murata Power Solutions MGJ2D241802SC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MGJ2D241802SC 1372963-MGJ2D241802SC 2798060
Product Name 18V -2.5V 1.6W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters DC-DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data