Murata Power Solutions DC DC Converters MGJ2D241709SC

Description
Isolated Module DC DC Converter 2 Output 17V -9V 80mA, 80mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 17V -9V 80mA, 80mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MGJ2D241709SC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MGJ2D241709SC-ND
DC DC Converters 811-MGJ2D241709SC-ND
Isolated Module DC DC Converter 2 Output 17V -9V 80mA, 80mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 17V -9V 80mA, 80mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions - 01AJ9637 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions
01AJ9637
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions 01AJ9637
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:17V; Output Current - Output 1:80mA; Output Voltage - Output 2:-9V; Width:9.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:17V; Output Current - Output 1:80mA; Output Voltage - Output 2:-9V; Width:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 2 O/p, 2W Rohs Compliant Murata Power Solutions - 24AJ1194 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W Rohs Compliant Murata Power Solutions
24AJ1194
Dc-Dc Converter, 2 O/p, 2W Rohs Compliant Murata Power Solutions 24AJ1194
DC-DC CONVERTER, 2 O/P, 2W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 2W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-MGJ2D241709SC-ND 01AJ9637 24AJ1194
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, 2 O/p, 2W Rohs Compliant Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.0800 amps 0.0800 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details