Murata Power Solutions 15V -3V 0.095A DC-DC Converter IC MGJ2D241503SC

Description
Module DC-DC 24VIN 2-OUT 15V/-3V 0.095A/-0.095A 2W 5-Pin SIP Module Tube Product overview: MGJ2D241503SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, -3V, 0.095A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, -3V, 0.095A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MGJ2D241503SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 24VIN 2-OUT 15V/-3V 0.095A/-0.095A 2W 5-Pin SIP Module Tube Product overview: MGJ2D241503SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, -3V, 0.095A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, -3V, 0.095A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MGJ2D241503SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V -3V 0.095A DC-DC Converter IC - 922-MGJ2D241503SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V -3V 0.095A DC-DC Converter IC
922-MGJ2D241503SC
15V -3V 0.095A DC-DC Converter IC 922-MGJ2D241503SC
Module DC-DC 24VIN 2-OUT 15V/-3V 0.095A/-0.095A 2W 5-Pin SIP Module Tube Product overview: MGJ2D241503SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, -3V, 0.095A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, -3V, 0.095A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MGJ2D241503SC can be used for catalog matching and distributor lookup.

Module DC-DC 24VIN 2-OUT 15V/-3V 0.095A/-0.095A 2W 5-Pin SIP Module Tube Product overview: MGJ2D241503SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, -3V, 0.095A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, -3V, 0.095A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MGJ2D241503SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1372968-MGJ2D241503SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372968-MGJ2D241503SC
Power Supplies - Board Mount - DC DC Converters 1372968-MGJ2D241503SC
Win Source Part Number: 1372968-MGJ2D241503S C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 30 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MGJ2 (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: MGJ2D24 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) ECCN: EAR99 Current - Output (Max): 95mA, 95mA Power (Watts): 1.7 W Voltage - Input (Max): 26.4V Number of Outputs: 2 Approval Agency: cURus Voltage - Isolation: 5.2 kV Voltage - Input (Min): 21.6V Voltage - Output 1: 15V Voltage - Output 2: -3V Efficiency: 80%

Win Source Part Number: 1372968-MGJ2D241503SC
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 30 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Murata Power Solutions Inc.
Series: MGJ2 (2W)
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 5 Leads
Base Product Number: MGJ2D24
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial), Medical
Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm)
ECCN: EAR99
Current - Output (Max): 95mA, 95mA
Power (Watts): 1.7 W
Voltage - Input (Max): 26.4V
Number of Outputs: 2
Approval Agency: cURus
Voltage - Isolation: 5.2 kV
Voltage - Input (Min): 21.6V
Voltage - Output 1: 15V
Voltage - Output 2: -3V
Efficiency: 80%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-MGJ2D241503SC 1372968-MGJ2D241503SC
Product Name 15V -3V 0.095A DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data