Murata Power Solutions 20V -5V 0.08A DC-DC Converter IC MGJ2D152005SC

Description
Module DC-DC 15VIN 2-OUT 20V/-5V 0.08A/0.04A 2W 5-Pin SIP Module Tube Product overview: MGJ2D152005SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, -5V, 0.08A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, -5V, 0.08A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MGJ2D152005SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 15VIN 2-OUT 20V/-5V 0.08A/0.04A 2W 5-Pin SIP Module Tube Product overview: MGJ2D152005SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, -5V, 0.08A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, -5V, 0.08A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MGJ2D152005SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V -5V 0.08A DC-DC Converter IC - 922-MGJ2D152005SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V -5V 0.08A DC-DC Converter IC
922-MGJ2D152005SC
20V -5V 0.08A DC-DC Converter IC 922-MGJ2D152005SC
Module DC-DC 15VIN 2-OUT 20V/-5V 0.08A/0.04A 2W 5-Pin SIP Module Tube Product overview: MGJ2D152005SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, -5V, 0.08A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, -5V, 0.08A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MGJ2D152005SC can be used for catalog matching and distributor lookup.

Module DC-DC 15VIN 2-OUT 20V/-5V 0.08A/0.04A 2W 5-Pin SIP Module Tube Product overview: MGJ2D152005SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, -5V, 0.08A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, -5V, 0.08A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MGJ2D152005SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 8163528P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
8163528P
DC-DC Converters 8163528P
Murata Power Solutions MGJ2D152005SC

Murata Power Solutions MGJ2D152005SC

Supplier's Site
DC-DC Converters - 8163528 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
8163528
DC-DC Converters 8163528
Murata Power Solutions MGJ2D152005SC

Murata Power Solutions MGJ2D152005SC

Supplier's Site
DC-DC Converters - 1676128 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1676128
DC-DC Converters 1676128
Murata Power Solutions MGJ2D152005SC

Murata Power Solutions MGJ2D152005SC

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1372682-MGJ2D152005SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372682-MGJ2D152005SC
Power Supplies - Board Mount - DC DC Converters 1372682-MGJ2D152005SC
Win Source Part Number: 1372682-MGJ2D152005S C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 30 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MGJ2 (2W) Package: Tube Product Status: Active Features: SCP Package / Case: 7-SIP Module, 5 Leads Base Product Number: MGJ2D15 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 80mA, 40mA Power (Watts): 2 W Voltage - Input (Max): 16.5V Number of Outputs: 2 Voltage - Isolation: 5.2 kV Voltage - Input (Min): 13.5V Voltage - Output 1: 20V Voltage - Output 2: -5V Efficiency: 81%

Win Source Part Number: 1372682-MGJ2D152005SC
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 30 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Murata Power Solutions Inc.
Series: MGJ2 (2W)
Package: Tube
Product Status: Active
Features: SCP
Package / Case: 7-SIP Module, 5 Leads
Base Product Number: MGJ2D15
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial), Medical
Size / Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 80mA, 40mA
Power (Watts): 2 W
Voltage - Input (Max): 16.5V
Number of Outputs: 2
Voltage - Isolation: 5.2 kV
Voltage - Input (Min): 13.5V
Voltage - Output 1: 20V
Voltage - Output 2: -5V
Efficiency: 81%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-MGJ2D152005SC 8163528P 8163528 1372682-MGJ2D152005SC
Product Name 20V -5V 0.08A DC-DC Converter IC DC-DC Converters DC-DC Converters Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Sip Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - LMZM33606RLXR - 846014-LMZM33606RLXR - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
2 suppliers
Buck Boost Step-Down DC-DC Converter IC - 715-IRU3037ACSTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1226898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip
Input Voltage 26.4 volts
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details