Murata Power Solutions DC DC Converters MGJ2D152005MPC-R7

Description
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 13.5V - 16.5V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 13.5V - 16.5V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions MGJ2 series DC-DC converter features a dual output configuration with a maximum output power of 2W. It is designed for gate drive applications, providing optimized bipolar output voltages suitable for IGBT, SiC, and MOSFET gate drives. The converter operates with input voltages of 5V, 12V, and 15V, and offers output voltage options of +20V/-5V, +15V/-5V, and +15V/-9V. This product is characterized by high isolation capabilities, with a 5.7kVDC isolation test voltage and reinforced insulation compliant with UL62368-1 and ANSI/AAMI ES60601-1 standards, pending recognition. It supports operation in temperatures up to 100°C with derating and includes short circuit protection. The MGJ2 series is suitable for applications requiring high reliability and long service life, particularly in motor drives and inverter circuits. The device is available in a surface mount package and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions MGJ2 series DC-DC converter features a dual output configuration with a maximum output power of 2W. It is designed for gate drive applications, providing optimized bipolar output voltages suitable for IGBT, SiC, and MOSFET gate drives. The converter operates with input voltages of 5V, 12V, and 15V, and offers output voltage options of +20V/-5V, +15V/-5V, and +15V/-9V. This product is characterized by high isolation capabilities, with a 5.7kVDC isolation test voltage and reinforced insulation compliant with UL62368-1 and ANSI/AAMI ES60601-1 standards, pending recognition. It supports operation in temperatures up to 100°C with derating and includes short circuit protection. The MGJ2 series is suitable for applications requiring high reliability and long service life, particularly in motor drives and inverter circuits. The device is available in a surface mount package and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MGJ2D152005MPC-R7DKR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 13.5V - 16.5V Input

Buy Now Datasheet
DC DC Converters - 811-MGJ2D152005MPC-R7TR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 13.5V - 16.5V Input

Buy Now Datasheet
DC DC Converters - 811-MGJ2D152005MPC-R7CT-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions - 53AJ6279 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions
53AJ6279
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions 53AJ6279
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5V; Width:14.99mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5V; Width:14.99mmRoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 20V/-5V, 0.08A/0.08A Rohs Compliant Murata Power Solutions - 25AK0897 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 20V/-5V, 0.08A/0.08A Rohs Compliant Murata Power Solutions
25AK0897
Dc-Dc Converter, 20V/-5V, 0.08A/0.08A Rohs Compliant Murata Power Solutions 25AK0897
DC-DC CONVERTER, 20V/-5V, 0.08A/0.08A ROHS COMPLIANT: YES

DC-DC CONVERTER, 20V/-5V, 0.08A/0.08A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-MGJ2D152005MPC-R7DKR-ND 53AJ6279 25AK0897
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, 20V/-5V, 0.08A/0.08A Rohs Compliant Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0800 amps 0.0800 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply - 329871 - Radwell International
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 12.0 volts
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details