Murata Power Solutions 20V -3.5V 1.9W DC-DC Converter IC MGJ2D152003SC

Description
DC DC CONVERTER 20V -3.5V 1.9W Product overview: MGJ2D152003SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, -3.5V, 1.9W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, -3.5V, 1.9W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D152003SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 20V -3.5V 1.9W Product overview: MGJ2D152003SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, -3.5V, 1.9W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, -3.5V, 1.9W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D152003SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V -3.5V 1.9W DC-DC Converter IC - 132-MGJ2D152003SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V -3.5V 1.9W DC-DC Converter IC
132-MGJ2D152003SC
20V -3.5V 1.9W DC-DC Converter IC 132-MGJ2D152003SC
DC DC CONVERTER 20V -3.5V 1.9W Product overview: MGJ2D152003SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, -3.5V, 1.9W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, -3.5V, 1.9W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D152003SC can be used for catalog matching and distributor lookup.

DC DC CONVERTER 20V -3.5V 1.9W Product overview: MGJ2D152003SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, -3.5V, 1.9W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, -3.5V, 1.9W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D152003SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1372961-MGJ2D152003SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372961-MGJ2D152003SC
Power Supplies - Board Mount - DC DC Converters 1372961-MGJ2D152003SC
Win Source Part Number: 1372961-MGJ2D152003S C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 95°C Fake Threat In the Open Market: 49 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MGJ2 (2W) Package: Tube Product Status: Active Features: Remote On/Off Package / Case: 7-SIP Module, 5 Leads Base Product Number: MGJ2D15 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.78" L x 0.40" W x 0.50" H (19.7mm x 10.1mm x 12.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 80mA, 80mA Power (Watts): 1.9 W Voltage - Input (Max): 16.5V Number of Outputs: 2 Voltage - Isolation: 5.2 kV Voltage - Input (Min): 13.5V Voltage - Output 1: 20V Voltage - Output 2: -3.5V Efficiency: 81%

Win Source Part Number: 1372961-MGJ2D152003SC
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 95°C
Fake Threat In the Open Market: 49 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Murata Power Solutions Inc.
Series: MGJ2 (2W)
Package: Tube
Product Status: Active
Features: Remote On/Off
Package / Case: 7-SIP Module, 5 Leads
Base Product Number: MGJ2D15
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial), Medical
Size / Dimension: 0.78" L x 0.40" W x 0.50" H (19.7mm x 10.1mm x 12.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 80mA, 80mA
Power (Watts): 1.9 W
Voltage - Input (Max): 16.5V
Number of Outputs: 2
Voltage - Isolation: 5.2 kV
Voltage - Input (Min): 13.5V
Voltage - Output 1: 20V
Voltage - Output 2: -3.5V
Efficiency: 81%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MGJ2D152003SC 1372961-MGJ2D152003SC
Product Name 20V -3.5V 1.9W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Buck Step-Down DC-DC Converter IC - 132-LMZM23601V5SILT - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details