Murata Power Solutions -15V 2W DC-DC Converter IC MGJ2D151515SC

Description
DC DC CONVERTER +/-15V 2W Product overview: MGJ2D151515SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D151515SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-15V 2W Product overview: MGJ2D151515SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D151515SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 2W DC-DC Converter IC - 132-MGJ2D151515SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 2W DC-DC Converter IC
132-MGJ2D151515SC
-15V 2W DC-DC Converter IC 132-MGJ2D151515SC
DC DC CONVERTER +/-15V 2W Product overview: MGJ2D151515SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D151515SC can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 2W Product overview: MGJ2D151515SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D151515SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1373053-MGJ2D151515SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1373053-MGJ2D151515SC
Power Supplies - Board Mount - DC DC Converters 1373053-MGJ2D151515SC
Win Source Part Number: 1373053-MGJ2D151515S C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MGJ2 (2W) Package: Tube Product Status: Active Features: SCP Package / Case: 7-SIP Module, 5 Leads Base Product Number: MGJ2D15 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 67mA, 67mA Power (Watts): 2 W Voltage - Input (Max): 16.5V Number of Outputs: 2 Voltage - Isolation: 5.2 kV Voltage - Input (Min): 13.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 79%

Win Source Part Number: 1373053-MGJ2D151515SC
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Murata Power Solutions Inc.
Series: MGJ2 (2W)
Package: Tube
Product Status: Active
Features: SCP
Package / Case: 7-SIP Module, 5 Leads
Base Product Number: MGJ2D15
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial), Medical
Size / Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 67mA, 67mA
Power (Watts): 2 W
Voltage - Input (Max): 16.5V
Number of Outputs: 2
Voltage - Isolation: 5.2 kV
Voltage - Input (Min): 13.5V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 79%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MGJ2D151515SC 1373053-MGJ2D151515SC
Product Name -15V 2W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data