Murata Power Solutions DC DC Converters MGJ2D122005MPC-R7

Description
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MGJ2D122005MPC-R7DKR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 811-MGJ2D122005MPC-R7TR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 811-MGJ2D122005MPC-R7CT-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 20V -5V 80mA, 80mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 20V/-5V, 0.08A/0.08A Rohs Compliant Murata Power Solutions - 25AK0894 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 20V/-5V, 0.08A/0.08A Rohs Compliant Murata Power Solutions
25AK0894
Dc-Dc Converter, 20V/-5V, 0.08A/0.08A Rohs Compliant Murata Power Solutions 25AK0894
DC-DC CONVERTER, 20V/-5V, 0.08A/0.08A ROHS COMPLIANT: YES

DC-DC CONVERTER, 20V/-5V, 0.08A/0.08A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions - 53AJ6273 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions
53AJ6273
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions 53AJ6273
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5V; Width:14.99mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-5V; Width:14.99mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-MGJ2D122005MPC-R7DKR-ND 25AK0894 53AJ6273
Product Name DC DC Converters Dc-Dc Converter, 20V/-5V, 0.08A/0.08A Rohs Compliant Murata Power Solutions Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0800 amps 0.0800 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details