Murata Power Solutions 18V -2.5V 1.6W DC-DC Converter IC MGJ2D121802SC

Description
DC DC CONVERTER 18V -2.5V 1.6W Product overview: MGJ2D121802SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, -2.5V, 1.6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, -2.5V, 1.6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D121802SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 18V -2.5V 1.6W Product overview: MGJ2D121802SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, -2.5V, 1.6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, -2.5V, 1.6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D121802SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V -2.5V 1.6W DC-DC Converter IC - 132-MGJ2D121802SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V -2.5V 1.6W DC-DC Converter IC
132-MGJ2D121802SC
18V -2.5V 1.6W DC-DC Converter IC 132-MGJ2D121802SC
DC DC CONVERTER 18V -2.5V 1.6W Product overview: MGJ2D121802SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, -2.5V, 1.6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, -2.5V, 1.6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D121802SC can be used for catalog matching and distributor lookup.

DC DC CONVERTER 18V -2.5V 1.6W Product overview: MGJ2D121802SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, -2.5V, 1.6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, -2.5V, 1.6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D121802SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336993-MGJ2D121802SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336993-MGJ2D121802SC
Power Supplies - Board Mount - DC DC Converters 1336993-MGJ2D121802SC
Win Source Part Number: 1336993-MGJ2D121802S C Category: Power Supplies - Board Mount - DC DC Converters Series: MGJ2 (2W) Type: Isolated Module Package: Tube Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) Applications: ITE (Commercial) , Medical Standard Package: 25 Power (Watts): 1.6 W Voltage - Isolation: 5.2 kV Number of Outputs: 2 Current - Output (Max): 80mA, 80mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 18V Voltage - Output 2: -2.5V Efficiency: 80% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MGJ2D12 Approval Agency: cURus

Win Source Part Number: 1336993-MGJ2D121802SC
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGJ2 (2W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm)
Applications: ITE (Commercial) , Medical
Standard Package: 25
Power (Watts): 1.6 W
Voltage - Isolation: 5.2 kV
Number of Outputs: 2
Current - Output (Max): 80mA, 80mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 18V
Voltage - Output 2: -2.5V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: MGJ2D12
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MGJ2D121802SC 1336993-MGJ2D121802SC
Product Name 18V -2.5V 1.6W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data