Murata Power Solutions Power Supplies - Board Mount - DC DC Converters MGJ2D121503SC

Description
Win Source Part Number: 1372960-MGJ2D121503S C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 44 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MGJ2 (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: MGJ2D12 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) ECCN: EAR99 Current - Output (Max): 95mA, 95mA Power (Watts): 1.7 W Voltage - Input (Max): 13.2V Number of Outputs: 2 Approval Agency: cURus Voltage - Isolation: 5.2 kV Voltage - Input (Min): 10.8V Voltage - Output 1: 15V Voltage - Output 2: -3V Efficiency: 80%
Request a Quote Datasheet
Description
Win Source Part Number: 1372960-MGJ2D121503S C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 44 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MGJ2 (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: MGJ2D12 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) ECCN: EAR99 Current - Output (Max): 95mA, 95mA Power (Watts): 1.7 W Voltage - Input (Max): 13.2V Number of Outputs: 2 Approval Agency: cURus Voltage - Isolation: 5.2 kV Voltage - Input (Min): 10.8V Voltage - Output 1: 15V Voltage - Output 2: -3V Efficiency: 80%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372960-MGJ2D121503SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372960-MGJ2D121503SC
Power Supplies - Board Mount - DC DC Converters 1372960-MGJ2D121503SC
Win Source Part Number: 1372960-MGJ2D121503S C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 44 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MGJ2 (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: MGJ2D12 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) ECCN: EAR99 Current - Output (Max): 95mA, 95mA Power (Watts): 1.7 W Voltage - Input (Max): 13.2V Number of Outputs: 2 Approval Agency: cURus Voltage - Isolation: 5.2 kV Voltage - Input (Min): 10.8V Voltage - Output 1: 15V Voltage - Output 2: -3V Efficiency: 80%

Win Source Part Number: 1372960-MGJ2D121503SC
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 44 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Murata Power Solutions Inc.
Series: MGJ2 (2W)
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 5 Leads
Base Product Number: MGJ2D12
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial), Medical
Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm)
ECCN: EAR99
Current - Output (Max): 95mA, 95mA
Power (Watts): 1.7 W
Voltage - Input (Max): 13.2V
Number of Outputs: 2
Approval Agency: cURus
Voltage - Isolation: 5.2 kV
Voltage - Input (Min): 10.8V
Voltage - Output 1: 15V
Voltage - Output 2: -3V
Efficiency: 80%

Buy Now Datasheet
15V -3V 1.7W DC-DC Converter IC - 132-MGJ2D121503SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V -3V 1.7W DC-DC Converter IC
132-MGJ2D121503SC
15V -3V 1.7W DC-DC Converter IC 132-MGJ2D121503SC
DC DC CONVERTER 15V -3V 1.7W Product overview: MGJ2D121503SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, -3V, 1.7W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, -3V, 1.7W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D121503SC can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V -3V 1.7W Product overview: MGJ2D121503SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, -3V, 1.7W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, -3V, 1.7W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGJ2D121503SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1372960-MGJ2D121503SC 132-MGJ2D121503SC
Product Name Power Supplies - Board Mount - DC DC Converters 15V -3V 1.7W DC-DC Converter IC
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data