Murata Power Solutions DC DC Converters MGJ2D052003SC

Description
Isolated Module DC DC Converter 2 Output 20V -3.5V 80mA, 80mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 20V -3.5V 80mA, 80mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MGJ2D052003SC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-MGJ2D052003SC-ND
DC DC Converters 811-MGJ2D052003SC-ND
Isolated Module DC DC Converter 2 Output 20V -3.5V 80mA, 80mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 20V -3.5V 80mA, 80mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions - 01AJ9631 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions
01AJ9631
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions 01AJ9631
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-3.5V; Width:9.8mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:80mA; Output Voltage - Output 2:-3.5V; Width:9.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MGJ2D052003SC-ND 01AJ9631
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.0800 amps 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details