Murata Power Solutions Power Supplies - Board Mount - DC DC Converters MGJ2D051802SC

Description
Win Source Part Number: 1372966-MGJ2D051802S C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 40 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MGJ2 (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: MGJ2D05 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) ECCN: EAR99 Current - Output (Max): 80mA, 80mA Power (Watts): 1.6 W Voltage - Input (Max): 5.5V Number of Outputs: 2 Approval Agency: cURus Voltage - Isolation: 5.2 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 18V Voltage - Output 2: -2.5V Efficiency: 75%
Request a Quote Datasheet
Description
Win Source Part Number: 1372966-MGJ2D051802S C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 40 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MGJ2 (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: MGJ2D05 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) ECCN: EAR99 Current - Output (Max): 80mA, 80mA Power (Watts): 1.6 W Voltage - Input (Max): 5.5V Number of Outputs: 2 Approval Agency: cURus Voltage - Isolation: 5.2 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 18V Voltage - Output 2: -2.5V Efficiency: 75%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372966-MGJ2D051802SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372966-MGJ2D051802SC
Power Supplies - Board Mount - DC DC Converters 1372966-MGJ2D051802SC
Win Source Part Number: 1372966-MGJ2D051802S C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 40 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MGJ2 (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: MGJ2D05 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) ECCN: EAR99 Current - Output (Max): 80mA, 80mA Power (Watts): 1.6 W Voltage - Input (Max): 5.5V Number of Outputs: 2 Approval Agency: cURus Voltage - Isolation: 5.2 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 18V Voltage - Output 2: -2.5V Efficiency: 75%

Win Source Part Number: 1372966-MGJ2D051802SC
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 40 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Murata Power Solutions Inc.
Series: MGJ2 (2W)
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 5 Leads
Base Product Number: MGJ2D05
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial), Medical
Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm)
ECCN: EAR99
Current - Output (Max): 80mA, 80mA
Power (Watts): 1.6 W
Voltage - Input (Max): 5.5V
Number of Outputs: 2
Approval Agency: cURus
Voltage - Isolation: 5.2 kV
Voltage - Input (Min): 4.5V
Voltage - Output 1: 18V
Voltage - Output 2: -2.5V
Efficiency: 75%

Buy Now Datasheet
18V -2.5V 0.08A DC-DC Converter IC - 922-MGJ2D051802SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V -2.5V 0.08A DC-DC Converter IC
922-MGJ2D051802SC
18V -2.5V 0.08A DC-DC Converter IC 922-MGJ2D051802SC
Module DC-DC 5VIN 2-OUT 18V/-2.5V 0.08A/0.08A 2W 5-Pin SIP Module Tube Product overview: MGJ2D051802SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, -2.5V, 0.08A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, -2.5V, 0.08A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MGJ2D051802SC can be used for catalog matching and distributor lookup.

Module DC-DC 5VIN 2-OUT 18V/-2.5V 0.08A/0.08A 2W 5-Pin SIP Module Tube Product overview: MGJ2D051802SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, -2.5V, 0.08A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, -2.5V, 0.08A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MGJ2D051802SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1372966-MGJ2D051802SC 922-MGJ2D051802SC
Product Name Power Supplies - Board Mount - DC DC Converters 18V -2.5V 0.08A DC-DC Converter IC
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
DC-DC Converters - 1228204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details