Murata Power Solutions DC DC Converters MGJ1D241905MPC-R13

Description
Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MGJ1D241905MPC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MGJ1D241905MPC-R13-ND
DC DC Converters MGJ1D241905MPC-R13-ND
Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 19V, 0.042A; Power Supply Approvals Murata Power Solutions - 92Y4401 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 19V, 0.042A; Power Supply Approvals Murata Power Solutions
92Y4401
Dc-Dc Converter, 19V, 0.042A; Power Supply Approvals Murata Power Solutions 92Y4401
DC-DC CONVERTER, 19V, 0.042A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:19V; Output Current - Output 1:42mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, 19V, 0.042A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:19V; Output Current - Output 1:42mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MGJ1D241905MPC-R13-ND 92Y4401
Product Name DC DC Converters Dc-Dc Converter, 19V, 0.042A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
High Voltage Power Supplies - 102A-2KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60 W Single Phase Single Output Low Profile Power Supplies - PS-6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers