Win Source Part Number: 1339896-MGJ1D241505M
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGJ1 (1W)
Type: Isolated Module
Features: SCP
Package: Tape & Reel
Size / Dimension: 0.78" L x 0.59" W x 0.17" H (19.7mm x 15.0mm x 4.4mm)
Applications: ITE (Commercial) , Medical
Standard Package: 80
Power (Watts): 1 W
Voltage - Isolation: 5.2 kV
Number of Outputs: 2
Current - Output (Max): 50mA, 50mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Voltage - Output 2: -5V
Efficiency: 64%
Mounting Type: Surface Mount
Package / Case: 8-SMD Module
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: MGJ1D24
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1339896-MGJ1D241505MPC-R7 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel |