Murata Power Solutions DC DC Converters MGJ1D241505MPC-R13

Description
DC DC CONVERTER 15V -5V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER 15V -5V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MGJ1D241505MPC-R13CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 15V -5V 1W

DC DC CONVERTER 15V -5V 1W

Buy Now Datasheet
DC DC Converters - 811-MGJ1D241505MPC-R13DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 15V -5V 1W

DC DC CONVERTER 15V -5V 1W

Buy Now Datasheet
DC DC Converters - 811-MGJ1D241505MPC-R13TR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions - 92Y4397 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions
92Y4397
Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions 92Y4397
DC-DC CONVERTER, 15V, 0.05A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.05A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MGJ1D241505MPC-R13CT-ND 92Y4397
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details