Murata Power Solutions DC DC Converters MGJ1D151905MPC-R13

Description
Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MGJ1D151905MPC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MGJ1D151905MPC-R13-ND
DC DC Converters MGJ1D151905MPC-R13-ND
Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions - 06AC1181 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions
06AC1181
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions 06AC1181
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:19V; Output Current - Output 1:42mA; Output Voltage - Output 2:-5V; Width:14.99mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:19V; Output Current - Output 1:42mA; Output Voltage - Output 2:-5V; Width:14.99mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MGJ1D151905MPC-R13-ND 06AC1181
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0420 amps 0.0420 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
High Voltage Power Supplies - 303S-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12048 - Altech Corp.
Specs
Type DC Power Supply; High Voltage
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers