Murata Power Solutions DC DC Converters MGJ1D121509MPC-R7

Description
Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3220-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3220-2-ND
DC DC Converters 811-3220-2-ND
Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 811-3220-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3220-1-ND
DC DC Converters 811-3220-1-ND
Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 811-3220-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3220-6-ND
DC DC Converters 811-3220-6-ND
Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -9V 42mA, 42mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.042A; Power Supply Approvals Murata Power Solutions - 92Y4394 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.042A; Power Supply Approvals Murata Power Solutions
92Y4394
Dc-Dc Converter, 15V, 0.042A; Power Supply Approvals Murata Power Solutions 92Y4394
DC-DC CONVERTER, 15V, 0.042A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:42mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.042A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:42mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3220-2-ND 92Y4394
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.042A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6961-ea-bt-21000-80-4u-wc-32180 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details