Murata Power Solutions DC DC Converters MGJ1D121505MPC-R13

Description
DC DC CONVERTER 15V -5V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER 15V -5V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MGJ1D121505MPC-R13CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 15V -5V 1W

DC DC CONVERTER 15V -5V 1W

Buy Now Datasheet
DC DC Converters - 811-MGJ1D121505MPC-R13TR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 811-MGJ1D121505MPC-R13DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 15V -5V 1W

DC DC CONVERTER 15V -5V 1W

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions - 92Y4391 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions
92Y4391
Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions 92Y4391
DC-DC CONVERTER, 15V, 0.05A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.05A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MGJ1D121505MPC-R13CT-ND 92Y4391
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details