Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 19V -5V 42mA, 42mA 4.5V - 5.5V Input
DC-DC CONVERTER, 19V, 0.042A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:19V; Output Current - Output 1:42mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 811-3218-1-ND | 92Y4390 |
| Product Name | DC DC Converters | Dc-Dc Converter, 19V, 0.042A; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 0.0420 amps | 0.0420 amps |
| DC Input Voltage | 4.5 to 5.5 volts |