Murata Power Solutions DC DC Converters MGJ1D051510MPC-R13

Description
Isolated Module DC DC Converter 2 Output 15V -10V 40mA, 40mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -10V 40mA, 40mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MGJ1D051510MPC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MGJ1D051510MPC-R13-ND
DC DC Converters MGJ1D051510MPC-R13-ND
Isolated Module DC DC Converter 2 Output 15V -10V 40mA, 40mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -10V 40mA, 40mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.04A; Power Supply Approvals Murata Power Solutions - 92Y4387 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.04A; Power Supply Approvals Murata Power Solutions
92Y4387
Dc-Dc Converter, 15V, 0.04A; Power Supply Approvals Murata Power Solutions 92Y4387
DC-DC CONVERTER, 15V, 0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:40mA; Output Voltage - Output 2:-10V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:40mA; Output Voltage - Output 2:-10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MGJ1D051510MPC-R13-ND 92Y4387
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.04A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0400 amps 0.0400 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details