Murata Power Solutions DC DC Converters MGJ1D051505MPC-R13

Description
DC DC CONVERTER 15V -5V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER 15V -5V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MGJ1D051505MPC-R13DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 15V -5V 1W

DC DC CONVERTER 15V -5V 1W

Buy Now Datasheet
DC DC Converters - 811-MGJ1D051505MPC-R13TR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 811-MGJ1D051505MPC-R13CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 15V -5V 1W

DC DC CONVERTER 15V -5V 1W

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions - 92Y4385 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions
92Y4385
Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions 92Y4385
DC-DC CONVERTER, 15V, 0.05A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.05A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-MGJ1D051505MPC-R13DKR-ND 92Y4385
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.05A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers