Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 847859-MEV3S1212SC
Series: MEV3 (3W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: MEV3S12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
DC DC CONVERTER 12V 3W Product overview: MEV3S1212SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MEV3S1212SC can be used for catalog matching and distributor lookup.
Murata Power Solutions MEV3S1212SC
Murata Power Solutions MEV3S1212SC
DC DC CONVERTER 12V 3W
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | MEV3S1212SC | 847859-MEV3S1212SC | 132-MEV3S1212SC | 6895744 | 540-MEV3S1212SC |
| Product Name | DC to DC Converter | Power Supplies Board Mount DCDC Converters - MEV3S1212SC | 12V 3W DC-DC Converter IC | DC-DC Converters | DC DC CONVERTER 12V 3W |
| Package Type | Other; Tube | Other; Tube | Other; Sip | Other; 7-SIP Module, 4 Leads | |
| Output Voltage | 12 volts | 12 volts | |||
| Input Voltage | 13.2 volts | 13.2 volts | 12 volts |