Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 848275-MEV1S0509SC
Series: MEV1 (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: MEV1S05
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: MEV1S0509SC-ND, 811-3878
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Module DC-DC 5VIN 1-OUT 9V 0.111A 1W 4-Pin SIP Module Tube Product overview: MEV1S0509SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 0.111A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 0.111A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MEV1S0509SC can be used for catalog matching and distributor lookup.
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 848275-MEV1S0509SC | MEV1S0509SC | 922-MEV1S0509SC |
| Product Name | Power Supplies Board Mount DCDC Converters - MEV1S0509SC | DC to DC Converter | 9V 0.111A 1W DC-DC Converter IC |
| Package Type | Other; Tube | Other; Tube |