Win Source Part Number: 1026324-MEV1D4805SC
Category: Power Supplies - Board Mount>DC DC Converters
Series: MEV1 (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 43.2V
Voltage - Input (Max): 52.8V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Alternative Parts (Cross-Reference): RS-4809D/H3; MEA1D4805SC; MEV1D2405SC; MEV1D0505SC; RY-0505D; RY-1205D;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-2307
Base Product Number: MEV1D48
DC DC CONVERTER +/-5V 1W Product overview: MEV1D4805SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MEV1D4805SC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1026324-MEV1D4805SC | 132-MEV1D4805SC | MEV1D4805SC |
| Product Name | Power Supplies - Board Mount - DC DC Converters | -5V 1W DC-DC Converter IC | DC to DC Converter |
| Package Type | Other; Tube | Other; Tube |