Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221733-MEV1D2415SC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 87.5%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 7-SIP Module, 5 Leads
Current - Output (Maximum): 33mA, 33mA
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 1W
Voltage - Input (Minimum): 21.6V
Voltage - Input (Maximum): 26.4V
Parts Dimension: 0.78" L x 0.40" W x 0.24" H (19.7mm x 10.2mm x 6.2mm)
Module DC-DC 24VIN 2-OUT -15V/15V -0.033A/0.033A 1W 5-Pin SIP Module Tube Product overview: MEV1D2415SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 15V, -0.033A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 15V, -0.033A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MEV1D2415SC can be used for catalog matching and distributor lookup.
Murata Power Solutions MEV1D2415SC
Murata Power Solutions MEV1D2415SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1221733-MEV1D2415SC | 922-MEV1D2415SC | 7962185 | MEV1D2415SC |
| Product Name | Power Supplies Board Mount DCDC Converters - MEV1D2415SC | -15V 15V -0.033A DC-DC Converter IC | DC-DC Converters | DC to DC Converter |
| Package Type | Other; 7-SIP Module, 5 Leads | Other; Tube | Other; Sip |