Murata Power Solutions Power Supplies - Board Mount - DC DC Converters MEV1D1515SC

Description
Win Source Part Number: 1339911-MEV1D1515SC Category: Power Supplies - Board Mount - DC DC Converters Series: MEV1 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 90.5% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MEV1D15 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1339911-MEV1D1515SC Category: Power Supplies - Board Mount - DC DC Converters Series: MEV1 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 90.5% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MEV1D15 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339911-MEV1D1515SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339911-MEV1D1515SC
Power Supplies - Board Mount - DC DC Converters 1339911-MEV1D1515SC
Win Source Part Number: 1339911-MEV1D1515SC Category: Power Supplies - Board Mount - DC DC Converters Series: MEV1 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 90.5% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MEV1D15 Product Status: Last Time Buy

Win Source Part Number: 1339911-MEV1D1515SC
Category: Power Supplies - Board Mount - DC DC Converters
Series: MEV1 (1W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 33mA, 33mA
Voltage - Input (Min): 13.5V
Voltage - Input (Max): 16.5V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 90.5%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: MEV1D15
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1339911-MEV1D1515SC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 18.5 volts
View Details
DC-DC Converters - 1226616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details