Murata Electronics Power Supplies Board Mount DCDC Converters - MEV1D1505SC MEV1D1505SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 847916-MEV1D1505SC Series: MEV1 (1W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: MEV1D15 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 847916-MEV1D1505SC Series: MEV1 (1W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: MEV1D15 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - MEV1D1505SC - 847916-MEV1D1505SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEV1D1505SC
847916-MEV1D1505SC
Power Supplies Board Mount DCDC Converters - MEV1D1505SC 847916-MEV1D1505SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 847916-MEV1D1505SC Series: MEV1 (1W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: MEV1D15 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 847916-MEV1D1505SC
Series: MEV1 (1W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: MEV1D15
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
-5V 1W DC-DC Converter IC - 132-MEV1D1505SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 1W DC-DC Converter IC
132-MEV1D1505SC
-5V 1W DC-DC Converter IC 132-MEV1D1505SC
DC DC CONVERTER +/-5V 1W Product overview: MEV1D1505SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MEV1D1505SC can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 1W Product overview: MEV1D1505SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MEV1D1505SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC/DC 3KVDC SIP 1W 15V TO +/-5V - 540-MEV1D1505SC - Utmel Electronic Limited
Hong Kong, China
DC/DC 3KVDC SIP 1W 15V TO +/-5V
540-MEV1D1505SC
DC/DC 3KVDC SIP 1W 15V TO +/-5V 540-MEV1D1505SC
DC/DC 3KVDC SIP 1W 15V TO +/-5V

DC/DC 3KVDC SIP 1W 15V TO +/-5V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 847916-MEV1D1505SC 132-MEV1D1505SC 540-MEV1D1505SC
Product Name Power Supplies Board Mount DCDC Converters - MEV1D1505SC -5V 1W DC-DC Converter IC DC/DC 3KVDC SIP 1W 15V TO +/-5V
Package Type Other; Tube Other; Tube Other; 7-SIP Module, 5 Leads
Input Voltage 16.5 volts 15 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Buck 4.5A Step-Down DC-DC Converter IC - 739-LT1374CR#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 25 volts
IOUT 4.5 amps
View Details
DC-DC Converters - 1226020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details