Murata Power Solutions Power Supplies - Board Mount - DC DC Converters MEU1S0515ZC

Description
Win Source Part Number: 1351703-MEU1S0515ZC Category: Power Supplies - Board Mount - DC DC Converters Series: MEU1 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.33" L x 0.24" W x 0.31" H (8.3mm x 6.1mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Efficiency: 83% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MEU1S05 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1351703-MEU1S0515ZC Category: Power Supplies - Board Mount - DC DC Converters Series: MEU1 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.33" L x 0.24" W x 0.31" H (8.3mm x 6.1mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Efficiency: 83% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MEU1S05 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351703-MEU1S0515ZC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351703-MEU1S0515ZC
Power Supplies - Board Mount - DC DC Converters 1351703-MEU1S0515ZC
Win Source Part Number: 1351703-MEU1S0515ZC Category: Power Supplies - Board Mount - DC DC Converters Series: MEU1 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.33" L x 0.24" W x 0.31" H (8.3mm x 6.1mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Efficiency: 83% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MEU1S05 Product Status: Last Time Buy

Win Source Part Number: 1351703-MEU1S0515ZC
Category: Power Supplies - Board Mount - DC DC Converters
Series: MEU1 (1W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.33" L x 0.24" W x 0.31" H (8.3mm x 6.1mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 60
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 67mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 15V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: MEU1S05
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1351703-MEU1S0515ZC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC-DC Converters - 1228101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details