Murata Power Solutions Power Supplies - Board Mount - DC DC Converters MEU1S0512ZC

Description
Win Source Part Number: 1336920-MEU1S0512ZC Category: Power Supplies - Board Mount - DC DC Converters Series: MEU1 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.33" L x 0.24" W x 0.31" H (8.3mm x 6.1mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Efficiency: 83% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MEU1S05 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1336920-MEU1S0512ZC Category: Power Supplies - Board Mount - DC DC Converters Series: MEU1 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.33" L x 0.24" W x 0.31" H (8.3mm x 6.1mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Efficiency: 83% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MEU1S05 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336920-MEU1S0512ZC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336920-MEU1S0512ZC
Power Supplies - Board Mount - DC DC Converters 1336920-MEU1S0512ZC
Win Source Part Number: 1336920-MEU1S0512ZC Category: Power Supplies - Board Mount - DC DC Converters Series: MEU1 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.33" L x 0.24" W x 0.31" H (8.3mm x 6.1mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Efficiency: 83% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: MEU1S05 Product Status: Last Time Buy

Win Source Part Number: 1336920-MEU1S0512ZC
Category: Power Supplies - Board Mount - DC DC Converters
Series: MEU1 (1W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.33" L x 0.24" W x 0.31" H (8.3mm x 6.1mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 60
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 83mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: MEU1S05
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336920-MEU1S0512ZC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DCP021515 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021515P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers