Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Power Solutions Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: MER1 (1W)
Package: Tube
Product Status: Obsolete
Type: Isolated Module
Voltage - Input (Min): 13.5V
Voltage - Input (Max): 16.5V
Current - Output (Max): 111mA
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tube |