Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 884530-MEJ2S1212SC
Series: MEJ2 (2W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 167mA 10.8V - 13.2V Input
Package: Tube
Package: 7-SIP Module, 4 Leads
Mounting: Through Hole
Family Name: MEJ2S12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Module DC-DC 12VIN 1-OUT 12V 0.167A 2W 4-Pin SIP Product overview: MEJ2S1212SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.167A, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.167A, 2W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MEJ2S1212SC can be used for catalog matching and distributor lookup.
DC DC CONVERTER 12V 2W
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | MEJ2S1212SC | 884530-MEJ2S1212SC | 922-MEJ2S1212SC | 540-MEJ2S1212SC |
| Product Name | DC to DC Converter | Power Supplies Board Mount DCDC Converters - MEJ2S1212SC | 12V 0.167A 2W DC-DC Converter IC | DC DC CONVERTER 12V 2W |
| Package Type | Other; 7-SIP Module, 4 Leads | Other; 7-SIP Module, 4 Leads | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage | 12 volts | 12 volts |