Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DC DC CONVERTER 5V 2W Product overview: MEJ2S0305SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MEJ2S0305SC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1173670-MEJ2S0305SC
Category: Power Supplies - Board Mount>DC DC Converters
Series: MEJ2 (2W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 25
Power (Watts): 2 W
Voltage - Isolation: 5.2 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 2.97V
Voltage - Input (Max): 3.63V
Voltage - Output 1: 5V
Efficiency: 74%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-2399
Base Product Number: MEJ2S03
Murata Power Solutions MEJ2S0305SC
Murata Power Solutions MEJ2S0305SC
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | MEJ2S0305SC | 132-MEJ2S0305SC | 1173670-MEJ2S0305SC | 8294884 |
| Product Name | DC to DC Converter | 5V 2W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters | DC-DC Converters |
| Package Type | Other; Tube | Other; Tube | Other; Sip |