Module DC-DC 12VIN 2-OUT -12V/12V -0.083A/0.083A 2W 5-Pin SIP Product overview: MEJ2D1212SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 12V, -0.083A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 12V, -0.083A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MEJ2D1212SC can be used for catalog matching and distributor lookup.
Murata Power Solutions MEJ2D1212SC
Murata Power Solutions MEJ2D1212SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DC DC CONVERTER +/-12V 2W
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Richardson RFPD | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-MEJ2D1212SC | 8294969 | MEJ2D1212SC | 540-MEJ2D1212SC |
| Product Name | -12V 12V -0.083A DC-DC Converter IC | DC-DC Converters | DC to DC Converter | DC DC CONVERTER +/-12V 2W |
| Output Voltage | -12 to 12 volts | 12 volts | ||
| Input Voltage | 13.2 volts | 13.2 volts | 12 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |