Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 847503-MEJ2D0505SC
Series: MEJ2 (2W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: MEJ2D05
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Murata Power Solutions MEJ2D0505SC
Murata Power Solutions MEJ2D0505SC
DC DC CONVERTER +/-5V 2W Product overview: MEJ2D0505SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MEJ2D0505SC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 847503-MEJ2D0505SC | 8294944 | 132-MEJ2D0505SC | MEJ2D0505SC |
| Product Name | Power Supplies Board Mount DCDC Converters - MEJ2D0505SC | DC-DC Converters | -5V 2W DC-DC Converter IC | DC to DC Converter |
| Package Type | Other; Tube | Other; Sip | Other; Tube |