Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Murata Power Solutions MEJ2D0503SC
Murata Power Solutions MEJ2D0503SC
Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Power Solutions Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: MEJ2 (2W)
Package: Tube
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): Voltage - Input (Min)
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
| Richardson RFPD | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | MEJ2D0503SC | 8294935 | |
| Product Name | DC to DC Converter | DC-DC Converters | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Sip | Other; Tube |