Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 926936-MEJ1S1515SC
Series: MEJ1 (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 15V - - - 66mA 13.5V - 16.5V Input
Package: Tube
Package: 7-SIP Module, 5 Leads
Mounting: Through Hole
Family Name: MEJ1S15
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-3354-5, MEJ1S1515SC-ND
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | MEJ1S1515SC | 926936-MEJ1S1515SC |
| Product Name | DC to DC Converter | Power Supplies Board Mount DCDC Converters - MEJ1S1515SC |
| Package Type | Other; 7-SIP Module, 5 Leads |