Murata Power Solutions Power Supplies - Board Mount - DC DC Converters MEJ1D1509SC

Description
Win Source Part Number: 1379149-MEJ1D1509SC Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MEJ1 (1W) Package: Tube Product Status: Obsolete Features: SCP Package / Case: 7-SIP Module, 5 Leads Base Product Number: MEJ1D15 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 55mA, 55mA Power (Watts): 1 W Voltage - Input (Max): 16.5V Number of Outputs: 2 Voltage - Isolation: 5.2 kV Voltage - Input (Min): 13.5V Voltage - Output 1: 9V Voltage - Output 2: -9V Efficiency: 76.5%
Request a Quote Datasheet
Description
Win Source Part Number: 1379149-MEJ1D1509SC Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MEJ1 (1W) Package: Tube Product Status: Obsolete Features: SCP Package / Case: 7-SIP Module, 5 Leads Base Product Number: MEJ1D15 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 55mA, 55mA Power (Watts): 1 W Voltage - Input (Max): 16.5V Number of Outputs: 2 Voltage - Isolation: 5.2 kV Voltage - Input (Min): 13.5V Voltage - Output 1: 9V Voltage - Output 2: -9V Efficiency: 76.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1379149-MEJ1D1509SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1379149-MEJ1D1509SC
Power Supplies - Board Mount - DC DC Converters 1379149-MEJ1D1509SC
Win Source Part Number: 1379149-MEJ1D1509SC Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MEJ1 (1W) Package: Tube Product Status: Obsolete Features: SCP Package / Case: 7-SIP Module, 5 Leads Base Product Number: MEJ1D15 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial), Medical Size / Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 55mA, 55mA Power (Watts): 1 W Voltage - Input (Max): 16.5V Number of Outputs: 2 Voltage - Isolation: 5.2 kV Voltage - Input (Min): 13.5V Voltage - Output 1: 9V Voltage - Output 2: -9V Efficiency: 76.5%

Win Source Part Number: 1379149-MEJ1D1509SC
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Murata Power Solutions Inc.
Series: MEJ1 (1W)
Package: Tube
Product Status: Obsolete
Features: SCP
Package / Case: 7-SIP Module, 5 Leads
Base Product Number: MEJ1D15
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial), Medical
Size / Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 55mA, 55mA
Power (Watts): 1 W
Voltage - Input (Max): 16.5V
Number of Outputs: 2
Voltage - Isolation: 5.2 kV
Voltage - Input (Min): 13.5V
Voltage - Output 1: 9V
Voltage - Output 2: -9V
Efficiency: 76.5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1379149-MEJ1D1509SC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1227435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details